EN
  • EN
  • DE

PT6644D

Part No PT6644D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER -9V 2.5A / Non-Isolated PoL Module DC DC Converter 1 Output -9V 2.5A 8V - 21V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT6640 (24W)
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 8V
Voltage - Input (Max) 21V
Voltage - Output 1 -9V
Current - Output (Max) 2.5A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 84%
Mounting Type Through Hole, Right Angle
Package / Case 14-SIP Module
Base Product Number PT6644
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-20194,PT6644D-ND,-PT6644D-ND,2156-PT6644D-TI,296-20194-NDR,-296-20194,-296-20194-ND,TEXTISPT6644D,-PT6644D-NDR
Standard Package 12
Win Source Part Number 1180062-PT6644D
Ultra Librarian 3D Model Ultra Librarian PT6644D CAD Model

Description

The PT6644D is a high-performance integrated switching regulator (ISR) from Texas Instruments, designed to meet the needs of demanding power supply applications. This power module is part of the PT6600 series, which is renowned for its ease of use and robust performance. The PT6644D offers a compact, efficient, and reliable solution for converting a higher voltage input to a lower regulated output voltage.

Key Features

  • Output Voltage: The PT6644D provides a precisely regulated output voltage of 3.3V, which is ideal for powering digital circuits and microprocessors.
  • Input Voltage Range: This module operates over a wide input voltage range of 7V to 36V, making it versatile for various applications.
  • High Efficiency: With an efficiency of up to 90%, the PT6644D ensures minimal power loss and heat generation, thereby reducing the need for additional cooling.
  • Adjustable Output: The output voltage can be adjusted up to ±10% of the nominal voltage, providing flexibility for specific application requirements.
  • Integrated Switching Transistor: The inclusion of an internal power MOSFET allows for a simplified circuit design and a reduction in external components.
  • Thermal Protection: The PT6644D is equipped with over-temperature shutdown to protect against excessive heat and ensure reliable operation.
  • Overcurrent Protection: It also features overcurrent protection, which helps prevent damage to the module and the powered device in case of a fault condition.

Applications

The PT6644D is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Computing platforms
  • Portable electronics

Conclusion

With its robust feature set and high reliability, the PT6644D from Texas Instruments is an excellent choice for designers looking to implement a high-efficiency power supply in their systems. Its compact size and integrated features reduce design complexity and time to market, making it a valuable component for a broad spectrum of power management solutions.

You May Also Be Interested in

Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess