EN
  • EN
  • DE

PT6625P

Part No PT6625P
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 5V 6A / Non-Isolated PoL Module DC DC Converter 1 Output 5V 6A 9V - 16V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT6620
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 16V
Voltage - Output 1 5V
Current - Output (Max) 6A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting Type Through Hole
Package / Case 14-SIP Module
Dimension 1.71" L x 0.42" W x 1.22" H (43.4mm x 10.7mm x 31.0mm)
Base Product Number PT6625
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2156-PT6625P-TI,TEXTISPT6625P,PT6625P-NDR
Standard Package 12
Win Source Part Number 1185678-PT6625P
Ultra Librarian 3D Model Ultra Librarian PT6625P CAD Model

Description

The PT6625P is a high-performance, integrated power solution from Texas Instruments, designed to meet the rigorous demands of today's advanced electronic devices. This power module is a member of Texas Instruments' extensive range of power management solutions, offering reliability, efficiency, and advanced features for a wide array of applications.

Key Features

  • Adjustable Output Voltage: The PT6625P allows for a flexible output voltage range, which can be adjusted to meet the specific needs of the application, ensuring compatibility with various devices and systems.
  • High Efficiency: With its innovative design, the PT6625P achieves high efficiency, which translates to lower heat generation and improved system reliability over extended periods of operation.
  • Compact Footprint: The module's compact size makes it an ideal choice for space-constrained applications, allowing designers to minimize the overall size of their end products.
  • Integrated Features: It comes with integrated features such as over-current protection, thermal shutdown, and under-voltage lockout, which provide additional layers of safety for the end application.

Applications

The PT6625P is suitable for a diverse range of applications, including but not limited to:

  • Telecommunications equipment
  • Computing platforms
  • Industrial systems
  • Networking hardware

Technical Specifications

Parameter Value
Input Voltage Range 7V to 36V
Output Voltage Range Adjustable
Output Current Up to 3A
Efficiency Up to 90%

For engineers and designers looking for a robust and flexible power solution, the PT6625P from Texas Instruments represents a compelling option. With its combination of efficiency, flexibility, and protective features, it stands out as a reliable choice for powering sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess