EN
  • EN
  • DE

PT6405E

Part No PT6405E
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 3 Amp 5V Input Adjustable Integrated Switching Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PT6400
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 3.3V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Operating Temperature Range 0°C ~ 70°C
Efficiency 85%
Mounting SMD
Package 12-SIP SMD Module
Win Source Part Number 1240385-PT6405E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PT6405
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PT6405E CAD Model

Description

The PT6405E is a highly integrated power module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced module is engineered to provide a reliable and efficient power supply for a wide range of applications, particularly those requiring a compact and durable power solution.

Key Features

  • Integrated Switching Regulator: The PT6405E comes with an integrated switching regulator, which enables it to provide a stable and efficient power output with a minimal number of external components.
  • Adjustable Output Voltage: This power module features an adjustable output voltage, giving designers the flexibility to tailor the power supply to their specific needs.
  • High Efficiency: With its advanced design, the PT6405E achieves high efficiency, which helps to reduce heat generation and improve overall system reliability.
  • Easy-to-Use: The module is designed for ease of use, featuring a simple pin-out and requiring minimal external components, making it ideal for quick integration into a variety of systems.

Applications

The PT6405E is suitable for a range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Portable electronics

Technical Specifications

Parameter Value
Input Voltage Range 5V to 12V
Output Voltage Range Adjustable
Efficiency Up to 90%
Operating Temperature -40°C to +85°C

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The PT6405E is no exception and is built to meet rigorous industry standards, ensuring performance and longevity in demanding environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8602 $83.7204
3+ $34.3469 $103.0407
5+ $33.2735 $166.3675
7+ $32.2002 $225.4014
9+ $31.1269 $280.1421
11+ $27.9068 $306.9748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess