EN
  • EN
  • DE

PT6361C

Part No PT6361C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 11A / Non-Isolated PoL Module DC DC Converter 1 Output 5V 10A 10.8V - 13.2V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT6360
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 10.8V
Voltage - Input (Max) 13.2V
Voltage - Output 1 5V
Current - Output (Max) 10A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93%
Mounting Type Surface Mount
Package / Case 12-SIP SMD Module
Base Product Number PT6361
Standard Package 21 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 930991-PT6361C
Ultra Librarian 3D Model Ultra Librarian PT6361C CAD Model

Description

The Texas Instruments PT6361C is a highly integrated Power Trends module designed to provide a compact and efficient power management solution for a wide range of applications. This advanced power module is part of Texas Instruments' extensive portfolio of power management devices, renowned for their reliability and performance in demanding environments.

Key Features

  • Output Voltage: The PT6361C offers a fixed output voltage, providing a stable power supply for your critical components.
  • High Efficiency: Designed with energy efficiency in mind, this module ensures minimal power loss during operation, making it ideal for energy-sensitive applications.
  • Compact Size: Its small footprint allows for easy integration into space-constrained designs without compromising on power or efficiency.
  • Thermal Protection: The built-in thermal protection features safeguard the module from overheating, thus ensuring a longer operational lifespan and reliability.
  • Input Voltage Range: The PT6361C can accommodate a wide range of input voltages, making it versatile for use in various electrical environments.

Applications

The PT6361C is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Computer peripherals

Technical Specifications

  • Input Voltage: Specified range to accommodate different system requirements.
  • Output Current: Capable of delivering sufficient current for a wide array of devices and applications.
  • Regulation: Excellent line and load regulation to maintain consistent output.
  • Package: Encased in a robust package that ensures protection against environmental factors and mechanical stress.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The PT6361C is backed by Texas Instruments' comprehensive technical support and reliability testing, ensuring that customers receive a product that not only meets but exceeds their performance expectations.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess