EN
  • EN
  • DE

PT6305N

Part No PT6305N
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REG ISR 3A 3.3V ADJ VRT TH 12SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series PT6305
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 9V
Voltage - Output 1 3.3V
Current - Output (Max) 3A
Applications ITE (Commercial)
Mounting Style Through Hole
Package 12-SIP Module
Size / Dimension 2.06" L x 0.38" W x 0.67" H (52.3mm x 9.7mm x 17.0mm)
Operating Temperature Range 0°C ~ 70°C
Efficiency 80%
Power (Watts) - Max 9.9W
Win Source Part Number 026916-PT6305N
Popularity Medium
Supply and Demand Status Limited
Quantity per package 12
Ultra Librarian 3D Model Ultra Librarian PT6305N CAD Model

Description

The PT6305N is a high-performance, 3.3V, 30A, adjustable switching regulator module manufactured by Texas Instruments, a leading global semiconductor company.

  • Input Voltage Range: 4.5V to 5.5V
  • Output Voltage: Adjustable from 1.3V to 3.5V
  • Output Current Capacity: 30A
  • Efficiency: Up to 90%

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.3783 $98.7566
3+ $40.5156 $121.5468
4+ $39.2495 $156.9980
6+ $37.9834 $227.9004
7+ $36.7172 $257.0204
10+ $32.9189 $329.1890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess