EN
  • EN
  • DE

PT5046A

Part No PT5046A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 10V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output 10V - - 1.2A 4.75V - 9V Input
Manufacturer Texas Instruments
Series PT5040
Package Tray
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C
Mounting Through Hole, Right Angle
Package 3-SIP Module
Family Name PT5046
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -296-20101-ND, -296-20101, -PT5046A-NDR, 296-20101, 296-20101-NDR, PT5046A-ND
Quantity per package 35
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930962-PT5046A
Ultra Librarian 3D Model Ultra Librarian PT5046A CAD Model

Description

Product Overview: Texas Instruments PT5046A

The Texas Instruments PT5046A is a high-performance integrated circuit designed to meet the rigorous demands of modern electronic applications. This component is part of Texas Instruments' extensive range of power management solutions, known for their reliability, efficiency, and advanced features.

Key Features

  • Voltage Regulation: The PT5046A provides precise voltage regulation, ensuring stable operation for sensitive electronic devices.
  • Power Efficiency: With its power-efficient design, this product minimizes energy loss, making it ideal for battery-powered applications and contributing to longer system runtimes.
  • Compact Footprint: The device's small form factor enables it to be integrated into space-constrained designs without compromising performance.
  • Thermal Management: Advanced thermal management features help to maintain optimal operating temperatures, enhancing the longevity and reliability of both the PT5046A and the overall system.

Applications

The PT5046A is versatile and can be used in a variety of applications including:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Consumer electronics
  • Industrial control systems
  • Automotive systems

Technical Specifications

Parameter Value
Input Voltage Range Specified in datasheet
Output Voltage Specified in datasheet
Output Current Specified in datasheet
Efficiency Specified in datasheet
Operating Temperature Range Specified in datasheet

For more detailed information, including pin configurations, application circuits, and packaging details, please refer to the official datasheet provided by Texas Instruments.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the PT5046A, including application notes, reference designs, and customer support services.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8235 $63.6470
4+ $26.1116 $104.4464
6+ $25.2957 $151.7742
9+ $24.4797 $220.3173
11+ $23.6637 $260.3007
15+ $21.2157 $318.2355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess