EN
  • EN
  • DE

PT5042A

Part No PT5042A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 15V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output 15V - - 750mA 4.75V - 14V Input
Manufacturer Texas Instruments
Series PT5040
Package Tray
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C
Mounting Through Hole, Right Angle
Package 3-SIP Module
Family Name PT5042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -PT5042A-ND, PT5042A-NDR, -PT5042A-NDR
Quantity per package 35
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930959-PT5042A
Ultra Librarian 3D Model Ultra Librarian PT5042A CAD Model

Description

Product Overview: Texas Instruments PT5042A

The Texas Instruments PT5042A is a high-performance, integrated power module designed to meet the needs of demanding applications. This power solution is part of the extensive PT5000 series, known for its reliability and efficiency. The PT5042A offers a compact, easy-to-use module for a wide range of power management tasks.

Key Features

  • Output Voltage: The PT5042A provides an output voltage of 5V, which is ideal for standard digital and analog circuits.
  • Output Current: It is capable of delivering up to 1A of output current, making it suitable for a variety of moderate to high-power applications.
  • Efficiency: High efficiency is one of the hallmarks of the PT5042A, ensuring minimal power loss and heat generation during operation.
  • Input Voltage Range: The module operates over a wide input voltage range, accommodating fluctuations and ensuring stable performance.
  • Thermal Protection: Built-in thermal protection safeguards the module from overheating, enhancing its longevity and reliability.
  • Package: The PT5042A comes in a compact package, making it easy to integrate into space-constrained designs.

Applications

The versatility of the PT5042A allows it to be used in a multitude of applications, including but not limited to telecommunications, computing systems, industrial controls, and networking equipment. Its robust design ensures that it can handle the rigorous demands of these environments while providing a stable power supply.

Quality and Support

Texas Instruments is known for its commitment to quality, and the PT5042A is no exception. It is designed to meet high standards of performance and reliability. Additionally, TI provides comprehensive technical support and documentation, making it easier for designers and engineers to implement the PT5042A into their projects.

For more information, datasheets, and support resources, customers can visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess