EN
  • EN
  • DE

PT4801C

Part No PT4801C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description CONV DC-DC TRPL-VO 6A SMD / Module DC-DC 48VIN 3-OUT 1.5V/3.3V/15V 2A/3A/1.25A 3W/9.9W/18.75W 20-Pin SIP SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series Excalibur PT4801
Packaging Tray
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 3
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 15V
Voltage - Output 2 3.3V
Voltage - Output 3 1.5V
Current - Output (Maximum) 1.25A, 3A, 2A
Power (Watts) 25W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, SCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 81%
Mounting SMD
Package 20-SMD Module
Win Source Part Number 792655-PT4801C
Popularity Medium
Supply and Demand Status Balance
Family Name PT4801
Introduction Date March 16, 2001
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT4801C CAD Model

Description

The PT4801C series is a family of high-performance, integrated switching regulators from Texas Instruments, designed to meet the needs of demanding applications requiring efficient power conversion. These modules are part of Texas Instruments' extensive portfolio of power management solutions, offering both reliability and performance.

Key Features

  • Input Voltage Range: The PT4801C series operates over a wide input voltage range, accommodating various supply levels and ensuring compatibility with diverse system architectures.
  • Output Voltage: These modules provide a precisely regulated output voltage, which can be adjusted to meet the specific requirements of the target application, ensuring optimal performance and power delivery.
  • High Efficiency: With its advanced switching technology, the PT4801C series achieves high efficiency, minimizing heat generation and power loss, which is critical in systems where thermal management is a concern.
  • Compact Design: The modules are designed in a compact, space-saving package, making them ideal for use in applications where board space is at a premium.
  • Thermal Protection: Integrated thermal protection safeguards the module and the overall system against damage due to overheating, enhancing system reliability and longevity.

Applications

The PT4801C series is well-suited for a variety of applications, including but not limited to telecommunications, industrial control systems, and distributed power architectures. Its robust design and flexible operation make it an excellent choice for engineers looking to integrate a reliable power solution into their designs.

Quality and Support

Texas Instruments is known for its commitment to quality, and the PT4801C series is no exception. These modules are built to meet high standards of performance and reliability. Additionally, Texas Instruments provides comprehensive technical support and documentation, ensuring that designers can implement the PT4801C series with confidence and achieve optimal results.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess