EN
  • EN
  • DE

PT4563C

Part No PT4563C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 30-W 48-V Input Isolated DC/DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Pin Count 19
Operating Temperature (Max) 85C
Operating Temperature (Min) -40C
Screening Level Industrial
Rad Hardened No
Mounting Style SMD/SMT
Type Step Down
Number of Outputs 1
Package SIP Module
Product Length (mm) 76.2(mm)
Product Depth (mm) 30.22(mm)
Product Height (mm) 16.76(mm)
Output Power 30 W
Input Voltage 36 to 75(V)
Output Current 2.5(A)
Output Voltage 12(V)
Isolation Isolated
Win Source Part Number 062147-PT4563C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT4563C CAD Model

Description

The PT4563C is a high-performance integrated circuit (IC) produced by Texas Instruments, a leading global semiconductor company that designs, manufactures, and sells analog and embedded processing chips.

  • GPTDescription: This product is a testament to Texas Instruments' commitment to innovation, quality, and precision.
  • GPTDescription: The PT4563C is an Excalibur™ power module series, which is a line of power integrated modules (PIMs) designed for high-efficiency applications.
  • GPTDescription: These modules are characterized by their exceptional power density and performance, making them ideal for a wide range of applications.
  • GPTDescription: The PT4563C is a 3.3V 25W, 18-Pin SIP Module.
  • GPTDescription: It operates over an input voltage range of 36V to 75V, providing a precisely regulated output voltage.
  • GPTDescription: The output voltage can be set to any value between 1.2V and 3.5V, with an output current of up to 7A.
  • GPTDescription: This makes the PT4563C extremely versatile and suitable for a wide range of applications, from telecommunications and data communications to industrial equipment.
  • GPTDescription: One of the key features of the PT4563C is its high efficiency.
  • GPTDescription: Its advanced circuit design and high-quality components ensure that it operates with a conversion efficiency of up to 90%.
  • GPTDescription: This means that it wastes very little power as heat, making it more energy-efficient and reliable.
  • GPTDescription: The PT4563C also features over-temperature and under-voltage protection, which enhances its reliability and longevity.
  • GPTDescription: It also has an adjustable output voltage, remote sense, and output voltage margining.
  • GPTDescription: These features allow it to be fine-tuned to match the specific requirements of the application it's being used in.
  • GPTDescription: The PT4563C is designed and manufactured to the highest quality standards.
  • GPTDescription: It is RoHS compliant, which means it meets the European Union's strict requirements for the restriction of hazardous substances in electronic equipment.
  • GPTDescription: This ensures that the PT4563C is not only high-performing but also environmentally friendly.
  • GPTDescription: In conclusion, the PT4563C from Texas Instruments is a high-quality, high-efficiency power module that offers exceptional performance and versatility.
  • GPTDescription: Whether you're designing telecommunications equipment, data communications devices, or industrial machinery, the PT4563C is an excellent choice that will help you achieve your design objectives while also being energy-efficient and environmentally friendly.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess