EN
  • EN
  • DE

PT4213A

Part No PT4213A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description CONVERTER DC-DC 5VIN 1.2A HRZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series PT4210
Packaging Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 38V
Voltage - Input (Max) 75V
Voltage - Output 1 5V
Current - Output (Max) 1.2A
Power (Watts) - Manufacture Series 6W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off
Mounting Style Through Hole
Package 6-DIP Module
Size / Dimension 1.90" L x 1.06" W x 0.31" H (48.3mm x 26.9mm x 7.9mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 82%
Power (Watts) - Max 6W
Win Source Part Number 096151-PT4213A
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 16
Ultra Librarian 3D Model Ultra Librarian PT4213A CAD Model

Description

The PT4213A is a highly advanced and efficient power module designed by Texas Instruments, a globally recognized leader in the field of semiconductors.

  • GPTDescription: This product is a part of the company's extensive line of power management solutions, specifically designed to cater to the needs of modern electronic devices and systems.
  • GPTDescription: The PT4213A is a 48V-input, 13A-output, isolated DC-DC converter.
  • GPTDescription: It is equipped with an input voltage range of 36V to 75V, providing a wide range of compatibility with various power sources.
  • GPTDescription: This makes it an ideal choice for applications in telecom systems, data centers, industrial automation systems, and many other fields where stable, reliable power conversion is required.
  • GPTDescription: One of the key features of the PT4213A is its high efficiency.
  • GPTDescription: It operates with an efficiency of up to 92%, minimizing energy loss during power conversion and contributing to overall system efficiency.
  • GPTDescription: This not only makes it environmentally friendly but also helps in reducing operational costs.
  • GPTDescription: The PT4213A also boasts a compact, surface-mount package design, measuring just 2.3" x 1.45" x 0.5".
  • GPTDescription: Despite its small size, it delivers a high power output of 13A, making it a powerful solution for space-constrained applications.
  • GPTDescription: Safety and reliability are other important aspects of the PT4213A.
  • GPTDescription: It comes with several built-in protection features, including over-temperature protection, output over-current protection, and input under-voltage lockout.
  • GPTDescription: These features ensure that the device operates safely under various conditions, protecting both the module itself and the system it is powering.
  • GPTDescription: Furthermore, the PT4213A is designed for easy integration into a system.
  • GPTDescription: It features industry-standard pinouts, making it easy to incorporate into a design.
  • GPTDescription: It also has a wide output voltage adjust range, allowing for flexibility in meeting the power requirements of different systems.
  • GPTDescription: In conclusion, the PT4213A from Texas Instruments is a high-performance, reliable, and efficient power module that offers a wide range of features and benefits.
  • GPTDescription: Its high efficiency, robust protection features, compact design, and ease of integration make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2649 $50.3310
460+ $0.2174 $100.0040
715+ $0.2106 $150.5790
985+ $0.2038 $200.7430
1,270+ $0.1970 $250.1900
1,700+ $0.1766 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess