EN
  • EN
  • DE

PT4103A

Part No PT4103A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description CONVERTER DC-DC 48VIN 15VOUT 15W / Module DC-DC 48VIN 1-OUT 15V 1A 15W 6-Pin DIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PT4100
Packaging Tray
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 15V
Current - Output (Maximum) 1A
Power (Watts) 15W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 82%
Mounting Style Through Hole
Package 6-DIP Module
Dimension 1.67" L x 1.48" W x 0.33" H (42.4mm x 37.6mm x 8.4mm)
Win Source Part Number 792653-PT4103A
Popularity Medium
Supply and Demand Status Balance
Family Name PT4103
Introduction Date January 15, 2001
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PT4103A CAD Model

Description

The PT4103A from Texas Instruments is a high-performance, easy-to-use power module that integrates most of the components required for a power supply into a single device. Designed to simplify the power supply design process, the PT4103A is ideal for a wide range of applications, including telecommunications, industrial systems, and networking equipment.

Key Features

  • Input Voltage Range: The module operates over a wide input voltage range, accommodating various power sources and ensuring flexibility in system design.
  • High Efficiency: With its advanced design, the PT4103A achieves high efficiency, which helps reduce power loss and improve system reliability.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet specific requirements, providing versatility for different applications.
  • Thermal Protection: The module includes thermal protection features that safeguard the device against overheating, enhancing its durability and lifespan.
  • Compact Size: The PT4103A's small footprint allows for its use in space-constrained applications without compromising performance.

Applications

The PT4103A is suitable for a variety of applications, including but not limited to:

  • Distributed power systems
  • Networking equipment such as routers and switches
  • Industrial controls and automation
  • Telecommunications infrastructure

Product Benefits

The integration of multiple components into a single module not only simplifies the design and reduces the time to market, but also enhances reliability due to fewer external components. The PT4103A's performance and versatility make it an excellent choice for designers looking to create efficient, compact, and robust power supply solutions.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess