EN
  • EN
  • DE

PT3406A

Part No PT3406A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2V 35W  /  Isolated Module DC DC Converter 1 Output 1.2V 16A 36V - 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT3400 (35W)
Package Tray
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 1.2V
Current - Output (Max) 16A
Power (Watts) 35 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 82%
Mounting Type Through Hole, Right Angle
Package / Case 14-SIP Module
Base Product Number PT3406
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-19958-NDR,-296-19958,PT3406A-ND,-296-19958-ND,-PT3406A-NDR,296-19958,PT3406A-NDR
Standard Package 8
Win Source Part Number 991733-PT3406A
Ultra Librarian 3D Model Ultra Librarian PT3406A CAD Model

Description

The Texas Instruments PT3406A is a high-performance, integrated module designed for power management applications. This advanced device is part of TI's extensive range of power management solutions, engineered to cater to the demanding needs of modern electronic systems. The PT3406A is ideal for use in a variety of applications, including telecommunications, industrial systems, and networking equipment.

Key Features

  • High Efficiency: The PT3406A boasts high conversion efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Wide Input Voltage Range: This module operates over a broad input voltage range, making it versatile for different power supply scenarios.
  • Adjustable Output Voltage: Users can fine-tune the output voltage to meet specific requirements, ensuring compatibility with a range of devices.
  • Integrated Protection Features: The PT3406A includes over-temperature, over-current, and under-voltage lockout protections, safeguarding the module and connected components from potential damage.
  • Compact Size: Its small footprint allows for easy incorporation into space-constrained designs without sacrificing performance.

Applications

The PT3406A's versatility enables its use across various sectors:

  • Telecommunications equipment
  • Industrial control systems
  • Networking hardware such as routers and switches
  • Enterprise computing solutions

Technical Specifications

Parameter Value Input Voltage Range Specified in datasheet Output Voltage Range Adjustable Efficiency High Protection Features OVP, OCP, OTP, UVLO Package Type Compact, surface-mount

Ordering Information

For detailed ordering information and to view full technical specifications, please visit the Texas Instruments official website or contact authorized distributors. Ensure that you reference the correct product code, PT3406A, to obtain accurate information and the appropriate product variant for your application needs.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess