EN
  • EN
  • DE

PT3321C

Part No PT3321C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description CONVERTR 3.3V/8ADC 36-75 VIN SMD / Module DC-DC 48VIN 1-OUT 3.3V 8A 26.4W 19-Pin SIP SMD Module Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PT3320
Packaging Tray
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 3.3V
Current - Output (Maximum) 8A
Power (Watts) 30W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, SCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 80%
Mounting SMD
Package 19-SMD Module
Dimension 3.03" L x 1.28" W x 0.50" H (77.0mm x 32.5mm x 12.7mm)
Win Source Part Number 792651-PT3321C
Popularity Medium
Supply and Demand Status Limited
Family Name PT3321
Introduction Date April 01, 2006
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT3321C CAD Model

Description

The PT3321C is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and advanced features. Designed to meet the stringent requirements of modern electronic systems, the PT3321C offers a perfect solution for designers looking to improve efficiency and performance in their applications.

Key Features

  • High Precision: The PT3321C is built to deliver accurate and stable performance, ensuring that your system operates with the highest precision.
  • Low Power Consumption: This device is engineered to be energy-efficient, which makes it ideal for battery-powered applications and helps to extend the overall battery life.
  • Robust Design: With Texas Instruments' commitment to quality, the PT3321C is designed to withstand harsh conditions and provide consistent performance over a wide temperature range.
  • Easy Integration: The compact form factor and versatile interfacing options make the PT3321C easy to integrate into a variety of designs, reducing development time and simplifying the manufacturing process.

Applications

The PT3321C is suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Medical devices
  • Power management systems

Technical Specifications

Parameter Value
Supply Voltage Specified Range (e.g., 3.3V to 5V)
Operating Temperature Specified Range (e.g., -40°C to 85°C)
Package Type Surface Mount, Through-Hole, etc.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The PT3321C comes with TI's comprehensive technical support and extensive documentation to assist developers throughout the product's lifecycle.

For more detailed information, including datasheets, reference designs, and ordering options, please visit the Texas Instruments official website or contact your local TI representative.

You May Also Be Interested in

SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess