EN
  • EN
  • DE

PS26C32ATMX/NOPB

Part No PS26C32ATMX/NOPB
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 281045-PS26C32ATMX/NOPB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS26C32ATMX/NOPB CAD Model

Description

The PS26C32ATMX/NOPB is a high-quality product from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Series: Interface - Drivers, Receivers, Transceivers
  • Function: quadruple differential line receiver
  • Standards: RS-422 and RS-423
  • Interface: between balanced and unbalanced transmission lines
  • Well-Suited For: digital data transmission over long distances in noisy environments
  • Input Impedance: typically 12k ohms, allowing up to 10 receivers to be connected to any line
  • Input Sensitivity: accepts inputs of ±200mV
  • Supply Voltage Range: 4.5V to 5.5V
  • Data Rate: 10Mbps
  • Key Features: built-in hysteresis (improves noise immunity), differential input threshold (reduces false triggering)
  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Temperature Range: -40°C to 85°C
  • Compliance: RoHS compliant and lead-free
  • Summary: reliable, high-performance differential line receiver, perfect for a variety of applications, versatile and efficient solution for digital data transmission

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess