EN
  • EN
  • DE

HX8353-C000PD300

Part No HX8353-C000PD300
Manufacturer Himax
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Himax
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825221-HX8353-C000PD300
Ultra Librarian 3D Model Ultra Librarian HX8353-C000PD300 CAD Model

Description

The HX8353-C000PD300 is a TFT LCD display driver IC manufactured by Himax Technologies. It's designed to drive displays used in various portable and embedded applications. This driver integrates the necessary functions to control a TFT (Thin-Film-Transistor) Liquid Crystal Display, managing the voltage levels and timing signals required to create images on the screen.

Applications:

  • Mobile phones
  • Digital cameras
  • Portable media players
  • Handheld gaming devices
  • Wearable devices

Features:

  • Supports various display resolutions, specifically optimized for smaller screens.
  • Integrated Gamma Correction circuitry.
  • Built-in oscillator for timing generation.
  • RGB interface for communication with the host processor.
  • Power saving modes to minimize battery consumption.
  • Multiple color format support.
  • Source and gate driver control.

Benefits:

  • Enables high-quality image display on TFT LCD screens.
  • Reduces the number of external components required for display control, simplifying the system design.
  • Extends battery life in portable devices due to low power consumption.
  • Provides flexibility in display selection with support for various resolutions and color formats.
  • Ensures accurate color reproduction through integrated gamma correction.

Additional Details:

The HX8353-C000PD300 utilizes an RGB interface to receive display data from a host processor. It generates the necessary gate and source driving signals required to activate the pixels on the TFT LCD panel. The integrated gamma correction circuitry ensures accurate color representation across the display. The device incorporates power-saving modes, such as sleep mode and partial display mode, to minimize power consumption and extend battery life in portable applications. The specific resolution supported is related to the characteristics of the LCD it's designed to drive. The device requires external power supply voltages for the analog and digital sections and the LCD driving voltages. The package is a chip-on-glass (COG) or chip-on-flex (COF) type, designed for direct bonding to the LCD panel. This simplifies manufacturing and reduces the overall size of the display module. The HX8353-C000PD300 offers a compact and efficient solution for driving TFT LCD displays in a wide range of portable devices.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess