EN
  • EN
  • DE
Part No PEXQ
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 273138-PEXQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEXQ CAD Model

Description

Product PEXQ from Texas Instruments is a highly advanced, state-of-the-art electronic component, designed to meet the diverse needs of modern technology applications.

  • Description: This product is a testament to Texas Instruments' commitment to innovation, quality, and reliability, which are the hallmarks of its brand.
  • Features: High-performance, multi-purpose chip that offers exceptional efficiency and flexibility.
  • Applications: Industrial automation, automotive systems, consumer electronics, and communication devices.
  • Key feature: Superior power efficiency.
  • Power efficiency details: Designed to maximize performance while minimizing power consumption.
  • Power efficiency benefits: Reducing operational costs and contributing to environmental sustainability by reducing carbon footprint.
  • Capability: High-speed data processing
  • Data processing capacity: Handle large volumes of data with ease, ensuring smooth and uninterrupted operation of the devices it powers.
  • Suitability: Real-time data processing, such as autonomous driving systems, high-speed communication devices, and advanced robotics.
  • Characteristic: Robustness and durability.
  • Design: Compact and lightweight
  • Support: Comprehensive technical support from Texas Instruments

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess