EN
  • EN
  • DE

PE109

Part No PE109
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 271866-PE109
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE109 CAD Model

Description

The PE109 is a product manufactured by Texas Instruments (TI). While specific details on the PE109 may vary depending on the exact configuration or custom implementation, it generally falls under the category of interface or level translation ICs. Texas Instruments is a well-known manufacturer of integrated circuits, including various interface and logic devices. Without more specific information on the PE109 variant, it is challenging to provide a detailed description, but a general overview based on TI's product range can be given.

Applications

  • Level Translation: Used to interface between different voltage domains in a system (e.g., 3.3V to 1.8V).
  • Interface Conversion: Enables communication between different types of interfaces (e.g., UART to SPI).
  • Industrial Automation: Employed in industrial control systems for signal isolation and conditioning.
  • Automotive Electronics: Used in various automotive applications for interface and level translation.
  • Embedded Systems: Integrated into embedded designs for managing signals between different components.

Features

  • Voltage Level Translation: Supports bidirectional or unidirectional level translation between different voltage levels.
  • Interface Support: May support various interfaces such as UART, SPI, I2C, GPIO, etc.
  • Low Power Consumption: Typically designed for low power operation, suitable for battery-powered devices.
  • Small Package: Available in compact packages for space-constrained applications.
  • Wide Operating Voltage Range: Can operate over a wide range of input and output voltages.
  • Robust ESD Protection: Offers protection against electrostatic discharge.
  • High-Speed Data Transfer: Supports high-speed data transfer rates for fast communication.

Benefits

  • Flexibility: Allows for seamless integration of components with different voltage requirements.
  • Simplified System Design: Reduces the need for complex external circuitry for level translation.
  • Improved System Reliability: Provides robust protection against voltage spikes and ESD events.
  • Reduced Power Consumption: Optimizes power usage, extending battery life in portable applications.
  • Space Saving: Compact package saves valuable board space.

Additional Details

Texas Instruments' interface and level translation ICs are often used where there is a need to connect components operating at different voltage levels or using different communication protocols. The PE109, depending on its specific functionality, likely includes internal circuitry to handle the voltage level differences and protocol conversions effectively. Its specifications often include parameters such as propagation delay, voltage translation range, and current drive capability. Proper application requires careful consideration of the device's datasheet to ensure it meets the system's electrical and timing requirements.

You May Also Be Interested in

Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess