EN
  • EN
  • DE

PD545A

Part No PD545A
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016382-PD545A
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PD545A CAD Model

Description

The Texas Instruments PD545A is a state-of-the-art integrated circuit designed for high-performance power management applications. As a part of Texas Instruments' extensive portfolio of power devices, the PD545A stands out for its efficiency, reliability, and versatility, making it an ideal choice for engineers and designers working on advanced electronic systems.

Key Features

  • High Efficiency: The PD545A is engineered to maximize power efficiency, which is critical for battery-powered devices and helps to reduce thermal stress on components.
  • Compact Design: Its small form factor enables it to fit into tight spaces, making it perfect for portable and space-constrained applications.
  • Advanced Control: With sophisticated control features, the PD545A allows for precise management of power delivery and consumption, ensuring optimal performance of the end application.
  • Robust Protection: The device includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system from various fault conditions.

Applications

The PD545A is versatile and can be used in a variety of applications, including:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • Power Supply Modules
  • Automotive Systems

Technical Specifications

The PD545A boasts impressive technical specifications that cater to demanding power requirements:

  • Input Voltage Range: 3 V to 18 V
  • Output Voltage Range: 0.8 V to 15 V
  • Maximum Output Current: 2 A
  • Switching Frequency: 1 MHz
  • Operating Temperature Range: -40°C to 85°C

For detailed technical documentation, application notes, and support resources, visit the Texas Instruments website or contact their support team.

Ordering Information

The PD545A is available for order through Texas Instruments' official distributors. Ensure to verify the part number and packaging options when placing an order to receive the correct configuration for your application needs.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess