EN
  • EN
  • DE

RTL8187B

Part No RTL8187B
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302469-RTL8187B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8187B CAD Model

Description

The Realtek RTL8187B is a highly integrated USB 2.0 WLAN controller that supports the IEEE 802.11b/g standards. It is designed for use in USB Wi-Fi adapters, providing a cost-effective solution for adding wireless connectivity to desktop and laptop computers.

Applications

  • USB Wi-Fi adapters
  • Embedded systems requiring USB Wi-Fi connectivity
  • Portable devices
  • Set-top boxes

Features

  • Compliant with IEEE 802.11b/g standards
  • USB 2.0 interface for high-speed data transfer
  • Integrated WLAN MAC, baseband, and radio transceiver
  • Supports data rates up to 54 Mbps (802.11g) and 11 Mbps (802.11b)
  • Supports WEP, WPA, and WPA2 security protocols
  • Advanced power management features for low power consumption
  • Supports multiple operating systems (Windows, Linux, macOS)

Benefits

  • Provides high-speed wireless connectivity through USB
  • Easy to install and use
  • Offers robust security features to protect data
  • Reduces power consumption, extending battery life in portable devices
  • Cost-effective solution for adding Wi-Fi connectivity
  • Provides a stable and reliable wireless connection

The RTL8187B integrates advanced features for enhanced performance and security. Its support for multiple operating systems ensures compatibility with a wide range of devices. The chip's power management capabilities make it ideal for use in portable and battery-powered applications. The RTL8187B is a popular choice for USB Wi-Fi adapters due to its reliability, performance, and cost-effectiveness.

Technical Specifications:

  • Standard: IEEE 802.11b/g
  • Interface: USB 2.0
  • Data Rate: Up to 54 Mbps
  • Frequency Band: 2.4 GHz
  • Security: WEP, WPA, WPA2
  • Operating Voltage: 3.3V

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess