EN
  • EN
  • DE

PCM3002EG/2K

Part No PCM3002EG/2K
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO CODEC 16/20BIT 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 20 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 94
Dynamic Range, ADCs / DACs (db) Typ 90 / 94
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1087033-PCM3002EG/2K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM3002EG/2K CAD Model

Description

The PCM3002EG/2K is an advanced audio digital-to-analog converter (DAC) designed by Texas Instruments, offering exceptional sound quality and performance for audio enthusiasts and professionals alike. This stereo DAC is well-suited for a variety of applications, including professional audio equipment, high-fidelity home audio systems, and digital audio workstations.

Key Features:

  • High-Quality Audio Output: The PCM3002EG/2K provides 20-bit digital to analog conversion, ensuring high-fidelity audio playback with a dynamic range that captures the full depth and clarity of the original recording.
  • Enhanced System Integration: With an integrated digital filter and an on-chip differential output amplifier, this DAC simplifies system design and reduces the need for external components.
  • Versatile Sampling Rates: It supports a wide range of sampling rates from 16 kHz to 48 kHz, allowing it to be used in diverse audio applications.
  • Single Power Supply: Operating on a single 5V power supply, the PCM3002EG/2K is designed for simplicity and energy efficiency.
  • System Noise Minimization: Features such as a soft mute function and de-emphasis for 32 kHz, 44.1 kHz, and 48 kHz sampling rates contribute to minimizing system noise.
  • Compact Packaging: The device comes in a 28-lead SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications:

  • Professional Audio Equipment
  • High-Fidelity Home Audio Systems
  • Digital Audio Workstations
  • AV Receivers
  • Car Audio Systems

With its robust feature set and Texas Instruments' reputation for quality, the PCM3002EG/2K is a top choice for designers and engineers seeking to create or upgrade audio equipment with superior sound performance. Whether it's for the studio, stage, or home, this DAC delivers the audio quality that professionals and audiophiles demand.

You May Also Be Interested in

Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2211 $56.1055
11+ $9.2071 $101.2781
17+ $8.9194 $151.6298
24+ $8.6317 $207.1608
30+ $8.3439 $250.3170
41+ $7.4808 $306.7128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,030 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess