Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 94 / 98
Dynamic Range, ADCs / DACs (db) Typ 94 / 97
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 026579-PCM3001E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM3001E CAD Model

Description

The PCM3001E from Texas Instruments is a high-quality, single-chip, stereo audio codec with a USB interface.

  • Product Type: Stereo Audio Codec with USB Interface
  • Manufacturer: Texas Instruments
  • Codec: Full-duplex, 2-channel
  • Converters: Two analog-to-digital converters (ADCs) and two digital-to-analog converters (DACs)
  • Data Support: 16-bit and 24-bit data
  • Sampling Rate: 32, 44.1, or 48 kHz
  • Interface: USB interface
  • USB Standard: Compliant with the USB 1.1 standard
  • Data Transfer Modes: Full-speed and low-speed
  • Power Mode: Self-powered mode
  • Headphone Amplifier: Built-in
  • Control Options: Volume control, mute function, and de-emphasis function
  • Package: 28-pin SSOP (Shrink Small Outline Package)

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for TNETD4020
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFAC 16DIP
Need more? Email Us
ECAD model for TP3054N
Renesas Electronics America
Audio Codec 8ADC / 8DAC 24-Bit 48-Pin TQFP T/R
Need more? Email Us
ECAD model for STAC9228X5TAEA2XR
Lansdale
PCM Codec-Filter Mono-Circuit
Need more? Email Us
ECAD model for MC145505DW
CML Microcircuits
CVSD VOICE CODEC / General Purpose Interface 16-SOIC
Lowest to $21.2719
ECAD model for CMX639D4
Texas Instruments
Single Channel Data/Fax Codec
Need more? Email Us
ECAD model for TLV320AD543
Texas Instruments
SINGLE-ENDED ANALOG INPUT/OUTPUT
Lowest to $12.2819
ECAD model for PCM3001E/2KG4
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Lowest to $6.4959
ECAD model for TLV320AIC23BZQE
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC CODEC FILTER CMOS 16DIP
Lowest to $0.7811
ECAD model for TP3057N

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3877 $57.3048
58+ $1.9592 $113.6336
89+ $1.8980 $168.9220
122+ $1.8368 $224.0896
158+ $1.7755 $280.5290
212+ $1.5919 $337.4828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,030 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention