EN
  • EN
  • DE

PCM2904A1DBRG4

Part No PCM2904A1DBRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 345870-PCM2904A1DBRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM2904A1DBRG4 CAD Model

Description

The PCM2904A1DBRG4 is a high-quality, advanced audio codec product from the globally renowned company, Texas Instruments.

  • Product Type: Audio Codec
  • Manufacturer: Texas Instruments
  • Series: PCM2900
  • DAC: Stereo audio DAC (16-bit delta-sigma)
  • ADC: Mono audio ADC (16-bit delta-sigma)
  • USB Interface: In-built, compliant with USB 2.0 full-speed protocol
  • Input/Output: Single-ended voltage input and output
  • Headphone Amplifier: In-built
  • Integration: On-chip clock generator, PLL, and regulator
  • DAC Dynamic Range: 98 dB
  • ADC Dynamic Range: 89 dB
  • Sampling Rates: 8 kHz to 48 kHz

You May Also Be Interested in

Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4405 $53.7620
10+ $11.0282 $110.2820
15+ $10.6835 $160.2525
20+ $10.3389 $206.7780
26+ $9.9943 $259.8518
34+ $8.9604 $304.6536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess