EN
  • EN
  • DE

PCM2902E

Part No PCM2902E
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC W/USB 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Analog Supply Voltage 4.35 V to 5.25 V
Digital Supply Voltage 4.35 V to 5.25 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 142809-PCM2902E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2902E CAD Model

Description

The PCM2902E from Texas Instruments is a versatile, high-performance audio codec that offers an all-in-one solution for both audio input and output functionalities.

  • Product Type: Audio Codec
  • Manufacturer: Texas Instruments
  • Applications: USB audio docking stations, speaker systems, microphones, and musical instruments
  • Interface: Integrated USB interface
  • USB Protocol: Compliant with USB 2.0 full-speed protocol
  • Interface: S/PDIF interface
  • Converters: High-performance 16-bit Delta-Sigma analog-to-digital and digital-to-analog converter
  • Headphone Amplifier: Integrated
  • Operating Voltage: Single power supply ranging from 4.35V to 5.25V
  • Oscillator: Built-in, eliminating the need for an external clock
  • Package: Compact 28-pin SSOP (Shrink Small Outline Package)
  • Operating Temperature: Commercial temperature range of 0°C to 70°C
  • Software Compatibility: Windows, Mac, and Linux operating systems

You May Also Be Interested in

Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4170 $80.8340
4+ $33.1626 $132.6504
5+ $32.1263 $160.6315
7+ $31.0900 $217.6300
9+ $30.0536 $270.4824
12+ $26.9447 $323.3364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess