EN
  • EN
  • DE

PCM2900CEVM-U

Part No PCM2900CEVM-U
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR PCM2900C USB / PCM2900C Audio CODEC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Audio, CODEC
Embedded No
Utilized IC / Part PCM2900C
Primary Attributes Stereo, 16 Bit, 8 ~ 48kHz
Supplied Contents Board(s)
Win Source Part Number 791571-PCM2900CEVM-U
Popularity Medium
Supply and Demand Status Limited
Family Name PCM2900
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCM2900CEVM-U CAD Model

Description

The PCM2900CEVM-U is an evaluation module designed to demonstrate the capabilities of the PCM2900C USB stereo audio codec with USB-compliant full-speed protocol controller and S/PDIF. Manufactured by Texas Instruments, this integrated circuit is a versatile solution for adding high-quality audio to USB-based systems.

The evaluation module allows users to explore the features of the PCM2900C, which includes a USB interface that supports 12 Mbps full-speed data transfer and audio data formats that comply with the USB Audio Class 1.0 standard. It provides an easy way to connect audio equipment to a PC or other USB host without the need for additional drivers, making it ideal for a wide range of applications such as USB headsets, USB microphones, and audio interface boxes.

Key Features:

  • High-Quality Audio: The PCM2900C codec offers 16-bit delta-sigma ADC and DAC, ensuring high-quality sound reproduction and recording.
  • USB Interface: The device's USB interface is compliant with the USB 1.1 specification and is capable of full-speed operation at 12 Mbps.
  • Plug-and-Play: The PCM2900CEVM-U supports plug-and-play functionality, with no need for additional software or drivers for basic operation when used with most operating systems.
  • S/PDIF Output: The module includes an S/PDIF output for digital audio, providing additional connectivity for digital audio equipment.
  • Flexible Power Options: The device can be powered directly from the USB bus, eliminating the need for an external power supply.
  • Onboard Connectors: The evaluation module features standard audio jacks for easy connection of microphones, headphones, or other audio equipment.

With its integrated functionality and high-quality audio performance, the PCM2900CEVM-U evaluation module is an excellent tool for developers and enthusiasts looking to experiment with or implement USB audio solutions. The module's compatibility with Texas Instruments' extensive range of audio products also allows for further development and customization for specific audio applications.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess