EN
  • EN
  • DE

PCM2704CDB

Part No PCM2704CDB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AUDIO 16BIT 48K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Audio 16 b 48k SPI, USB 28-SSOP
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PCM2704
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-31377, PCM2704CDB-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930147-PCM2704CDB
Ultra Librarian 3D Model Ultra Librarian PCM2704CDB CAD Model

Description

PCM2704CDB USB DAC from Texas Instruments

The PCM2704CDB is a high-quality, USB audio digital-to-analog converter (DAC) from Texas Instruments, designed to provide superior audio performance for a wide range of applications. This device allows users to upgrade the audio output from their computers or other USB audio sources, offering a significant enhancement over standard onboard sound solutions.

Featuring an integrated USB interface, the PCM2704CDB is capable of receiving audio data directly from a computer or a USB host device, eliminating the need for additional sound cards or audio equipment. The device supports full-speed USB transmission and is compliant with USB 1.1, ensuring broad compatibility and easy integration into existing systems.

With its 16-bit resolution and sampling rates up to 48 kHz, the PCM2704CDB delivers clear, high-fidelity audio that can satisfy even the most discerning audiophiles. The DAC's superior signal-to-noise ratio and low distortion levels ensure that the audio output is crisp, detailed, and free of unwanted noise.

One of the key features of the PCM2704CDB is its simplicity and ease of use. It requires no external power supply, as it is powered directly via the USB connection. Additionally, it does not need any driver installation for most modern operating systems, offering a plug-and-play experience for users. The device also includes a variety of output options, such as a stereo analog output and S/PDIF digital output, providing flexibility for connection to external amplifiers, speakers, or digital audio devices.

The PCM2704CDB comes in a compact 28-SSOP (DB) package, making it an excellent choice for portable audio applications, USB headphones, and audio interface boxes. Its robust design and Texas Instruments' commitment to quality make it a reliable choice for both consumer and professional audio projects.

In summary, the PCM2704CDB from Texas Instruments is a versatile and high-performance USB DAC that offers an easy way to enhance the audio quality of USB-enabled devices. With its excellent audio characteristics, ease of use, and flexible output options, it stands out as a prime choice for anyone looking to improve their digital audio experience.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2739 $51.2868
29+ $3.5068 $101.6972
45+ $3.3973 $152.8785
61+ $3.2877 $200.5497
79+ $3.1781 $251.0699
106+ $2.8493 $302.0258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess