EN
  • EN
  • DE

PCM1851PJT

Part No PCM1851PJT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 6 2-CHANNEL MUX AND PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type ADC, Audio
Resolution (Bits) 24 b
Sampling Rate 96k
Data Interface I2C, Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-TQFP
Manufacturer Package 32-TQFP (7x7)
Win Source Part Number 1236418-PCM1851PJT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM1851
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian PCM1851PJT CAD Model

Description

The PCM1851PJT is a high-performance, single-chip audio analog-to-digital converter (ADC) from Texas Instruments, designed to provide exceptional sound quality and audio data conversion for a wide range of audio applications. With its advanced features and robust design, this ADC is ideal for professional audio recording, high-fidelity home theater systems, and digital audio effects processors.

Key Features:

  • High-Resolution Audio: The PCM1851PJT supports 24-bit resolution and sampling rates up to 96 kHz, allowing for high-definition audio capture that preserves the nuances of the original sound.
  • Dynamic Range and Signal-to-Noise Ratio: It boasts a dynamic range of 106 dB and a signal-to-noise ratio (SNR) of 102 dB, ensuring clear and accurate audio without unwanted noise.
  • Flexible Input Options: This ADC features a multiplexed stereo input, allowing users to connect multiple audio sources and switch between them as needed.
  • Differential Input Capability: Differential inputs reduce common-mode noise, making the PCM1851PJT suitable for challenging electrical environments where maintaining audio integrity is crucial.
  • Low Power Consumption: Designed with energy efficiency in mind, the PCM1851PJT consumes minimal power, making it suitable for battery-powered devices and applications where power conservation is a priority.
  • System Interface: The device includes a serial audio interface with I2S, left-justified, and right-justified modes, providing flexibility in connecting to DSPs or microcontrollers.

Applications:

  • Professional Audio Recording
  • Home Theater Systems
  • Musical Instruments
  • Digital Audio Effects Processors
  • AV Receivers

The PCM1851PJT is housed in a 20-pin TSSOP package, making it compact and easy to integrate into various electronic devices. Texas Instruments' commitment to quality ensures that this ADC delivers reliable performance for professional and consumer audio applications. With its precision audio conversion and support for high-resolution audio, the PCM1851PJT stands out as a superior choice for designers looking to enhance their audio systems.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8432 $54.2160
12+ $8.8970 $106.7640
18+ $8.6190 $155.1420
24+ $8.3409 $200.1816
32+ $8.0629 $258.0128
42+ $7.2288 $303.6096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess