EN
  • EN
  • DE

PCM1851APJTR

Part No PCM1851APJTR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 24BIT 96K 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type ADC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 96k
Data Interface I2C, Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number PCM1851
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653728-PCM1851APJTR
Ultra Librarian 3D Model Ultra Librarian PCM1851APJTR CAD Model

Description

Product Overview: PCM1851APJTR from Texas Instruments

The PCM1851APJTR is a high-performance, single-chip audio analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional audio quality for a wide range of professional and consumer audio applications. This precision ADC integrates advanced features to facilitate easy and flexible audio system design.

Key Features

  • Resolution: The PCM1851APJTR offers 24-bit resolution, providing high-definition audio conversion that captures the nuances of sound with remarkable clarity and detail.
  • Sampling Rate: With a flexible sampling rate ranging from 8kHz to 96kHz, this ADC can easily adapt to various audio formats and standards, ensuring compatibility with high-fidelity audio systems.
  • Dynamic Range: Boasting a dynamic range of 105dB, the PCM1851APJTR ensures low noise and high signal fidelity, making it suitable for applications requiring pristine audio reproduction.
  • Signal-to-Noise Ratio (SNR): The high SNR of 99dB minimizes background noise, ensuring that the audio output is clear and free from unwanted interference.
  • Differential Inputs: It features differential analog input channels that provide improved noise immunity and help to reduce common-mode noise, enhancing the overall audio quality.
  • Interface: The device includes a serial audio interface, which supports I2S, left-justified, right-justified, and DSP formats, offering versatility in system design and ease of integration with digital audio processors and DSPs.
  • Power Supply: The PCM1851APJTR operates on a 5V analog power supply and a 3.3V digital power supply, making it compatible with most common system power architectures.
  • Package: Housed in a compact 28-pin TSSOP package, it is optimized for space-constrained applications without compromising on performance.

Applications

The PCM1851APJTR is ideal for a variety of applications, including:

  • Professional audio recording and mixing consoles
  • AV receivers and home theater systems
  • Digital audio effects processors
  • Musical instruments
  • Broadcast equipment
  • Automotive audio systems

With its advanced specifications and versatile features, the PCM1851APJTR from Texas Instruments stands out as a superior choice for designers looking to create high-quality audio systems that deliver exceptional sound performance.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7987 $50.3766
44+ $2.2964 $101.0416
68+ $2.2246 $151.2728
93+ $2.1529 $200.2197
121+ $2.0811 $251.8131
161+ $1.8658 $300.3938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,982 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess