EN
  • EN
  • DE

PCM1753TDBQRQ1

Part No PCM1753TDBQRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 24BIT SPI 192KHZ 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 200k
Data Interface I2S
Voltage Supply Source Single Supply
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1086994-PCM1753TDBQRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1753TDBQRQ1 CAD Model

Description

The PCM1753TDBQRQ1 is a high-performance, automotive-grade audio digital-to-analog converter (DAC) designed and manufactured by Texas Instruments (TI). This precision audio component is specifically engineered to meet the rigorous standards of the automotive industry, providing exceptional sound quality and reliability for in-car entertainment systems, telematics, and other automotive audio applications.

Key Features

  • High-Quality Audio Performance: With a dynamic range of 106 dB and a signal-to-noise ratio (SNR) of 106 dB, the PCM1753TDBQRQ1 delivers crystal-clear audio output, ensuring an immersive listening experience.
  • 24-Bit Resolution: The DAC supports 24-bit audio data, allowing for high-fidelity sound reproduction with detailed nuances and a wide audio spectrum.
  • Sampling Rate: It is capable of handling sampling rates up to 192 kHz, which is more than sufficient for most high-definition audio formats used in automotive systems.
  • Low Power Consumption: Designed for efficiency, the PCM1753TDBQRQ1 has a low power consumption, making it ideal for automotive applications where power efficiency is critical.
  • System Flexibility: The device offers a flexible serial audio interface that is compatible with a variety of audio processors and MCUs, providing ease of integration into existing automotive systems.
  • Temperature Range: Operating within a wide temperature range from -40°C to 105°C, the PCM1753TDBQRQ1 is resilient and performs reliably in the challenging thermal environments of automotive applications.

Applications

The PCM1753TDBQRQ1 is ideal for a range of automotive audio systems, including:

  • Car audio systems and head units
  • Navigation and multimedia systems
  • Rear-seat entertainment systems
  • Hands-free and voice recognition systems

Quality and Reliability

As an automotive-qualified product, the PCM1753TDBQRQ1 complies with the AEC-Q100 standard for stress test qualification for integrated circuits. This ensures that the device meets the highest quality and reliability standards required for automotive electronics. Texas Instruments' commitment to quality makes the PCM1753TDBQRQ1 a trusted choice for manufacturers looking to enhance the audio experience in their automotive products.

You May Also Be Interested in

Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0727 $51.8175
59+ $1.7007 $100.3413
92+ $1.6476 $151.5792
126+ $1.5944 $200.8944
163+ $1.5413 $251.2319
218+ $1.3818 $301.2324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,758 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess