EN
  • EN
  • DE

PCM1690IDCARQ1

Part No PCM1690IDCARQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 24-Bit, 192-kHz Sampling, Enhanced Multi-Level ΔΣ,Eight-Channel Audio Digital-to-Analog Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Operating Supply Voltage 3 V ~ 3.6 V, 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 48-HTSSOP
Win Source Part Number 1236360-PCM1690IDCARQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name PCM1690
Introduction Date April 05, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM1690IDCARQ1 CAD Model

Description

Product Overview: PCM1690IDCARQ1 from Texas Instruments

The PCM1690IDCARQ1 is a high-quality, automotive-grade audio digital-to-analog converter (DAC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This premium audio DAC is specifically engineered to meet the rigorous standards of the automotive industry, providing exceptional sound quality and reliability for in-car entertainment systems.

Key Features:

  • Channels: The PCM1690IDCARQ1 features an 8-channel audio DAC, which is ideal for advanced surround sound systems found in modern vehicles.
  • Resolution: It boasts a 24-bit resolution, ensuring high-fidelity audio playback that can satisfy even the most discerning audiophiles.
  • Sampling Rate: With support for a wide range of sampling rates, from 8 kHz to 192 kHz, this DAC can handle a variety of audio formats and qualities.
  • Signal-to-Noise Ratio: It offers an impressive signal-to-noise ratio (SNR) of 113 dB, which minimizes background noise and maximizes audio clarity.
  • Dynamic Range: The dynamic range of 113 dB ensures that both the softest and loudest parts of the audio are rendered accurately, preserving the nuances of the original recording.
  • Automotive Qualification Standard: As a Q1 device, it meets TI's stringent automotive qualification standards, which include enhanced product change notification, defect prevention, and continuous quality improvement.
  • Package: The device comes in a 48-pin HTSSOP (DCA) package, which is suitable for space-constrained automotive applications.

Applications:

The PCM1690IDCARQ1 is designed for use in advanced automotive audio systems, including:

  • Car audio amplifiers
  • Infotainment and navigation systems
  • Rear-seat entertainment systems

Conclusion:

With its high channel count, excellent audio quality, and robust design, the PCM1690IDCARQ1 from Texas Instruments stands out as a top-tier solution for automotive audio applications. Its adherence to automotive quality standards ensures long-term reliability and performance, making it a preferred choice for manufacturers looking to elevate the in-car audio experience.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5722 $50.2942
27+ $3.7516 $101.2932
42+ $3.6343 $152.6406
57+ $3.5171 $200.4747
74+ $3.3999 $251.5926
99+ $3.0481 $301.7619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess