EN
  • EN
  • DE

PCM1690DCARG4

Part No PCM1690DCARG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 113dB SNR 8-Channel Audio DAC with Differential Outputs 48-HTSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Conversion Rate 192 KSPS
Interface SPI, Serial
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Power Dissipation 847 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Bits 24
Number of Channels 8
Number of Converters 8
Number of DAC Channels 8
Number of Pins 48
Operating Supply Voltage 5 V
Output Type Voltage
Packaging Tape & Reel (TR)
Power Consumption 558 mW
Radiation Hardening No
Resolution 3 B
RoHS Compliant
Sampling Rate 192 ksps
Signal to Noise Ratio (SNR) 113 dB
Supply Type Analog, Digital
Weight 210.410161 mg
Win Source Part Number 1084376-PCM1690DCARG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCM1690DCARG4 CAD Model

Description

The PCM1690DCARG4 is a high-performance, 24-bit, 192-kHz sampling, enhanced multi-level, delta-sigma, digital-to-analog converter (DAC) from Texas Instruments. Designed to deliver exceptional sound quality, it is an ideal choice for audio applications such as DVD players, Blu-ray players, home theater systems, digital mixing consoles, and automotive audio systems.

Key Features

  • High-Quality Audio Performance: With 24-bit resolution and 192 kHz sampling rate, the PCM1690DCARG4 provides high-fidelity audio output, ensuring a rich and detailed sound experience.
  • 8-Channel Audio Outputs: This DAC features eight audio output channels, making it suitable for advanced surround sound systems and multi-zone audio applications.
  • Advanced Segment DAC Architecture: The device employs an advanced segment DAC architecture that combines the benefits of both multi-bit and 1-bit technologies to achieve excellent dynamic performance and improved tolerance to clock jitter.
  • Integrated Digital Filters: The DAC includes a range of integrated digital filters, including sharp and slow roll-off filters, allowing for customization of audio output to match specific system requirements.
  • Low Distortion: The PCM1690DCARG4 boasts a high signal-to-noise ratio and low total harmonic distortion (THD), ensuring clean and accurate audio reproduction.
  • Differential Voltage Outputs: Differential voltage outputs provide improved noise immunity, which is crucial for maintaining audio integrity in complex electronic environments.

Applications

This versatile DAC is suitable for a wide array of high-end audio applications, including:

  • Home Theater Receivers
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Digital Mixing Consoles
  • Multi-channel Audio Systems

Package and Quality

The PCM1690DCARG4 comes in a 64-pin TQFP (Thin Quad Flat Package) that provides a compact footprint while allowing for efficient thermal management. Manufactured by Texas Instruments, a leader in semiconductor solutions, you can expect high reliability and performance from this component.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3650 $50.4750
37+ $2.7611 $102.1607
57+ $2.6748 $152.4636
78+ $2.5885 $201.9030
100+ $2.5022 $250.2200
134+ $2.2434 $300.6156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,486 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess