EN
  • EN
  • DE

PCM1605Y

Part No PCM1605Y
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 200K 48MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series SoundPlus™
Package Tray
Product Status Obsolete
Type DAC, Audio
Number of Channels 3
Resolution (Bits) 24 b
Sampling Rate (Per Second) 200k
Data Interface I2S
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-BQFP
Supplier Device Package 48-MQFP (12x12)
Base Product Number PCM160
Standard Package 84 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653659-PCM1605Y
Ultra Librarian 3D Model Ultra Librarian PCM1605Y CAD Model

Description

The PCM1605Y is a high-performance, single-chip audio digital-to-analog converter (DAC) from the renowned semiconductor manufacturer, Texas Instruments. This advanced audio DAC is designed to deliver exceptional sound quality with a high degree of precision and flexibility, making it an ideal choice for a wide range of audio applications including professional audio equipment, high-fidelity home audio systems, and digital mixing consoles.

Key Features

  • High Resolution: The PCM1605Y supports 24-bit resolution and sampling rates up to 192 kHz, ensuring high-fidelity audio playback with a dynamic range that captures every nuance of the original recording.
  • Advanced Segment DAC Architecture: Utilizing an advanced segment DAC architecture, the PCM1605Y provides excellent linearity and low distortion, which translates into a clearer and more accurate audio output.
  • Flexible Interface: The device features a flexible serial audio interface that is compatible with standard formats such as I²S, left-justified, and right-justified, allowing for easy integration into a variety of audio systems.
  • Integrated Digital Filters: Onboard digital filters help to reduce out-of-band noise and improve sound quality, with options for different filter responses to suit various audio preferences and requirements.

Applications

The PCM1605Y is versatile and can be used in a multitude of audio applications. Its precision and high-quality audio output make it particularly suitable for:

  • A/V Receivers
  • DVD Players
  • CD Players
  • Digital Mixing Consoles
  • Car Audio Systems
  • Other applications requiring high-quality audio DACs

Technical Specifications

Some of the technical specifications of the PCM1605Y include:

  • Dynamic Range: Typically 112 dB
  • Total Harmonic Distortion + Noise (THD+N): Typically -93 dB
  • Integrated Output Amplifier
  • Operational Temperature Range: -25°C to 85°C

With its robust feature set and superior performance, the PCM1605Y from Texas Instruments stands out as a top-tier component for any audio system designer or enthusiast looking to achieve the best in sound quality.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess