EN
  • EN
  • DE

PCF8574DW

Part No PCF8574DW
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC XPNDR 100KHZ I2C 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Texas Instruments
Package Tube
Product Status Last Time Buy
Programmable Not Verified
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 25mA
Clock Frequency 100 kHz
Voltage - Supply 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number PCF8574
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653543-PCF8574DW
Ultra Librarian 3D Model Ultra Librarian PCF8574DW CAD Model

Description

The PCF8574DW from Texas Instruments is a robust, versatile Remote 8-Bit I/O Expander for I2C Bus. This integrated circuit is designed to provide general-purpose remote I/O expansion via the two-line bidirectional I2C bus (serial clock (SCL), serial data (SDA)). The device's simplicity and flexibility make it suitable for a wide array of applications, including but not limited to, power supplies, industrial control, consumer electronics, and mobile devices.

Key Features:

  • I/O Expansion: The PCF8574DW provides an additional 8-bit parallel I/O, which can be configured as inputs or outputs.
  • Interface: Features a serial interface that is compatible with the I2C protocol, allowing for easy integration with microcontrollers and other digital systems.
  • Interrupt Output: Incorporates an interrupt output which can be connected to the interrupt logic of the microcontroller. This ensures immediate notification of I/O changes without the need to constantly poll the device.
  • Addressing: Offers three hardware address pins to configure up to eight devices on the same bus, enabling a total of 64 I/Os (8 I/O x 8 devices).
  • Operating Voltage: Can operate within a voltage range of 2.5V to 6V, making it suitable for both 3.3V and 5V systems.
  • Package: Available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Applications:

The PCF8574DW is adept at solving I/O pin limitations in microcontroller-based systems, particularly where additional inputs/outputs are needed. It is commonly used in:

  • Server motherboards
  • Industrial automation systems
  • Power management systems
  • LED displays and indicators
  • Embedded systems

Conclusion:

The Texas Instruments PCF8574DW is an essential component for designers looking to expand the I/O capabilities of their systems without incurring significant cost or complexity. Its I2C interface, combined with its multiple addressing options and interrupt feature, make it an indispensable tool for creating more capable and flexible electronic systems.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8896 $56.6880
65+ $1.5505 $100.7825
100+ $1.5020 $150.2000
140+ $1.4536 $203.5040
180+ $1.4051 $252.9180
240+ $1.2598 $302.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,460 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess