EN
  • EN
  • DE

PCA9548APWRG4

Part No PCA9548APWRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC I2C SW 8CH W/RESET 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Applications Translating Switch
Supply Voltage - Operating 2.3 V to 5.5 V
Case / Package 24-TSSOP
Mounting Surface Mount
Win Source Part Number 061218-PCA9548APWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9548APWRG4 CAD Model

Description

The PCA9548APWRG4 from Texas Instruments is a sophisticated, high-performance integrated circuit (IC) that offers a versatile and powerful solution for a wide range of applications.

  • Description: 8-channel I2C switch with reset
  • Features: Allows parallel operation, comes in a TSSOP package, wide supply voltage range of 2.3V to 5.5V.
  • Function: Ability to provide 8 separate 2-wire buses.
  • Reset Input: Active-low reset input.
  • Current: Low standby current.
  • Compliance: RoHS compliant.

You May Also Be Interested in

National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6132 $52.1220
175+ $0.5744 $100.5200
275+ $0.5550 $152.6250
390+ $0.5162 $201.3180
505+ $0.4968 $250.8840
630+ $0.4774 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,550 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess