Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 100ns
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 006234-CD14538BPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD14538BPWR CAD Model

Description

CD14538BPWR - Precision Monostable Multivibrator

Offering accurate timing, the CD14538BPWR is a dual monostable multivibrator designed for a range of timing applications. The device's configurability makes it ideal for any situation where precise pulse or delay generation is required.

Applications

  • Delay elements
  • Missing pulse detectors
  • Pulse shaping circuits
  • Pulse stretching applications

Features and Benefits

  • Versatile voltage range (3V to 15V)
  • Strong noise immunity
  • Low power requirement
  • Flexible pulse width
  • Synchronous reset capability

Engineered for precision, the CD14538BPWR stands out in systems requiring exacting timing and pulse conversion solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC MMV 2-CIR 25-NS 16-SO
Lowest to $0.6483
ECAD model for 74HC4538D-Q100,118
Nexperia USA Inc.
IC MMV 2-CIR 5-NS 16-SO
Need more? Email Us
ECAD model for 74AHCT123AD-Q100J
Nexperia USA Inc.
IC MMV 2-CIR 25-NS 16-DIP
Need more? Email Us
ECAD model for 74HC4538N,652
Nexperia USA Inc.
IC MMV 2-CIR 22-NS 16-DIP
Need more? Email Us
ECAD model for 74HCT423N,112
Nexperia USA Inc.
IC MMV 2-CIR 5.1-NS 16-DHVQFN
Lowest to $0.5070
ECAD model for 74AHC123ABQ-Q100X
ON Semiconductor
IC MMV 2-CIR 90-NS 16-SOIC
Need more? Email Us
ECAD model for NLV14528BDR2G
Texas Instruments
IC MMV 2-CIR 5.3-NS 16-SSOP
Need more? Email Us
ECAD model for SN74AHCT123ADBR
Texas Instruments
IC MMV 2-CIR 100-NS 16-TSSOP
Lowest to $0.9780
ECAD model for CD4098BPW
Nexperia USA Inc.
IC MMV 1-CIR 5.3-NS 8-XSON
Lowest to $0.1810
ECAD model for 74LVC1G123GS,115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3578 $50.0920
345+ $0.2936 $101.2920
530+ $0.2845 $150.7850
730+ $0.2753 $200.9690
940+ $0.2661 $250.1340
1,260+ $0.2386 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,040 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention