EN
  • EN
  • DE

PCA8550D

Part No PCA8550D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX, 8550 SERIES, 4 LINE INPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Package Tube
Product Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2mA, 2mA
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number PCA8550
Standard Package 355 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653154-PCA8550D
Ultra Librarian 3D Model Ultra Librarian PCA8550D CAD Model

Description

Product Overview: Texas Instruments PCA8550D

The PCA8550D is a high-performance integrated circuit developed by Texas Instruments, renowned for its exceptional functionality in power management applications. Designed to cater to a broad range of electronic devices, the PCA8550D is a testament to Texas Instruments' commitment to delivering innovative and reliable solutions to the electronics industry.

Key Features

  • Versatile Power Management: The PCA8550D is equipped with advanced features that enable efficient power regulation, making it suitable for a variety of devices that require stable and reliable power supply.
  • Compact Design: With its small footprint, the PCA8550D is ideal for space-constrained applications, allowing designers to minimize the size of their power management solutions without compromising on performance.
  • High Efficiency: This device is engineered to provide high efficiency, which is crucial for reducing heat dissipation and improving the overall energy consumption of the system it is integrated into.
  • Durable Construction: Built to withstand the rigors of demanding environments, the PCA8550D is manufactured using Texas Instruments' robust process technology, ensuring long-term reliability and stability.

Applications

The PCA8550D is well-suited for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment

Technical Specifications

Some of the technical specifications of the PCA8550D include:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: 1.2V to 5V
  • Maximum Output Current: 1A
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SSOP-16

In conclusion, the Texas Instruments PCA8550D is a versatile and efficient solution for power management needs across a diverse set of industries. Its combination of compact design, high efficiency, and robust construction makes it an excellent choice for engineers and designers looking for a reliable power management IC.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6499 $57.7465
75+ $1.3538 $101.5350
115+ $1.3115 $150.8225
160+ $1.2692 $203.0720
205+ $1.2269 $251.5145
275+ $1.1000 $302.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess