The PC16450CN is a high-performance, robust product from the globally renowned technology company, Texas Instruments.
- Product Type: Universal Asynchronous Receiver/Transmitter (UART) integrated circuit
- Design: specifically designed for microcomputers and terminals
- Function: single-chip solution that provides serial communication capabilities, converting data between parallel and serial form
- Applications: data communication, industrial control, and instrumentation systems
- Mode: full-duplex device, meaning it can transmit and receive data simultaneously
- Data Rate: up to 1.5 Mbps
- Features: programmable baud rate generator
- Design: robust design, built to withstand harsh environments and extreme temperatures
- Protection Features: electrostatic discharge protection and power-on reset circuitry
- Interface: straightforward interface that is easy to use
- Compatibility: compatible with a wide range of microprocessors and microcontrollers
- Registers: comprehensive set of registers that provide control and status information