EN
  • EN
  • DE

PAL16R8AMJB

Part No PAL16R8AMJB
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description SPLD PAL Family 8 Macro Cells 25MHz 5V 20-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Frequency 25 MHz
Height 5.08 mm
Lead Free Contains Lead
Length 24.2 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 30 ns
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1001518-PAL16R8AMJB
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL16R8AMJB CAD Model

Description

The PAL16R8AMJB is a high-performance, monolithic programmable array logic device designed and manufactured by Texas Instruments. This versatile component belongs to the family of PAL (Programmable Array Logic) devices, which are known for their ability to implement logic functions efficiently and effectively in various digital applications.

The PAL16R8AMJB offers a combination of fixed and programmable logic, providing users with the flexibility to create complex logic circuits with a minimal number of components. It features a matrix of AND gates and a set of programmable OR gates that can be tailored to meet specific design requirements. This allows designers to configure the device to perform a wide range of logic functions, from simple gates to more complex combinational and sequential logic circuits.

This device is characterized by its 20-pin dual in-line package (DIP), which ensures easy integration into existing circuit boards and systems. It operates over a wide voltage range, making it suitable for various applications, including industrial control systems, automotive electronics, communication devices, and consumer electronics.

The programming of the PAL16R8AMJB is achieved through a straightforward process using a standard PAL programmer, enabling quick and efficient customization. Once programmed, the device can reliably retain its configuration, thanks to its non-volatile memory technology.

Texas Instruments is known for its commitment to quality and reliability, and the PAL16R8AMJB is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability under a range of environmental conditions. Moreover, Texas Instruments provides comprehensive technical support and documentation for this product, making it easier for engineers and designers to incorporate it into their projects.

In summary, the PAL16R8AMJB from Texas Instruments is a highly reliable and versatile programmable logic device that offers designers the ability to create customized logic solutions with ease. Its robust design and flexible programming capabilities make it an ideal choice for a myriad of applications where custom logic is required.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess