EN
  • EN
  • DE

PAL16L8BNC

Part No PAL16L8BNC
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083831-PAL16L8BNC
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL16L8BNC CAD Model

Description

Product Overview: PAL16L8BNC from Texas Instruments

The PAL16L8BNC is a high-performance, programmable array logic device designed and manufactured by Texas Instruments. This versatile component is part of the PAL (Programmable Array Logic) family, which is well-known for providing a customizable logic solution that can be tailored to meet specific design requirements. The PAL16L8BNC offers a combination of fixed logic and programmable logic gates, allowing for the implementation of a wide range of logic functions in a single chip.

Key Features

  • Programmable Logic: The PAL16L8BNC features a programmable AND array and a fixed OR array, enabling the implementation of complex logic functions. This degree of programmability allows designers to optimize the logic for speed or gate utilization depending on the application needs.
  • High-Speed Performance: With its fast propagation delay and high-speed operation, the PAL16L8BNC is suited for applications requiring quick response times and efficient processing.
  • Low Power Consumption: Texas Instruments has designed this device to operate with minimal power consumption, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The PAL16L8BNC is designed to function reliably over a broad temperature range, ensuring stable performance in various environmental conditions.
  • Monolithic Bipolar Construction: The use of monolithic bipolar construction ensures high reliability and durability of the device.

Applications

The PAL16L8BNC is suitable for a variety of applications across different industries due to its programmability and performance. Common applications include:

  • Control systems
  • Communication systems
  • Automotive systems
  • Data processing
  • Custom logic circuits

Technical Specifications

  • Number of Macrocells: 8
  • Input/Output Pins: Configurable
  • Speed Grade Options: Various
  • Package Type: DIP, PLCC, or other industry standards
  • Supply Voltage: Typically 5V

The PAL16L8BNC from Texas Instruments provides designers with a flexible and efficient solution for custom digital logic designs. Its combination of speed, low power, and programmability makes it a valuable component for any application requiring a tailored logic solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Harris Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess