EN
  • EN
  • DE

PAL10L8A2NC

Part No PAL10L8A2NC
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 267638-PAL10L8A2NC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL10L8A2NC CAD Model

Description

The PAL10L8A2NC is a high-performance, advanced logic device manufactured by Texas Instruments (TI), a leading global semiconductor company.

  • Technology: CMOS
  • Inputs: Eight
  • Outputs: Eight
  • Features: Several flip-flops
  • Voltage Range: Wide
  • Performance: High-speed
  • Package: Compact, surface-mount
  • Compliance: RoHS compliant

In summary, the PAL10L8A2NC from Texas Instruments is a versatile, high-performance programmable logic device that offers numerous benefits, including low power consumption, high-speed operation, and flexible programmability. Whether it's used in digital signal processing, data communication, or control systems, this device delivers reliable, efficient performance.

You May Also Be Interested in

Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess