EN
  • EN
  • DE

PAL10016P4AJC

Part No PAL10016P4AJC
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 267636-PAL10016P4AJC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL10016P4AJC CAD Model

Description

The PAL10016P4AJC is a high-performance, advanced integrated circuit (IC) product from the globally renowned technology company, Texas Instruments.

  • Type: Programmable Array Logic (PAL) device
  • Operation: High Speeds
  • Power Consumption: Low
  • Durability: Robust
  • Resistance: Electrostatic discharge (ESD)
  • Compatibility: Seamlessly with other components and systems

In conclusion, the PAL10016P4AJC from Texas Instruments is a high-quality, reliable, and versatile integrated circuit that offers numerous benefits. Its high performance, low power consumption, robustness, and compatibility make it a valuable component in various electronic applications. Whether you're designing a high-speed computer system, a communication device, or an industrial machine, the PAL10016P4AJC is a product that you can depend on.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess