EN
  • EN
  • DE

PA3092A-15A

Part No PA3092A-15A
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 267447-PA3092A-15A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PA3092A-15A CAD Model

Description

The PA3092A-15A is a premium-grade product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Frequency Range: 30 MHz to 90 MHz
  • Output Power: 15W (continuous wave power)
  • Gain: Up to 50 dB
  • Protection: Over-voltage, over-temperature, and over-current
  • Form Factor: Compact and lightweight
  • Power Consumption: Low
  • Compliance: RoHS

The PA3092A-15A is a testament to Texas Instruments' commitment to providing high-quality, reliable, and innovative products. Whether you're designing a radio communication system, a radar system, or any other application that requires high power and high gain, the PA3092A-15A is an excellent choice. It offers a combination of high performance, exceptional reliability, and advanced features, making it a valuable addition to any system.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess