EN
  • EN
  • DE

P3029D

Part No P3029D
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 265929-P3029D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P3029D CAD Model

Description

Product P3029D from Texas Instruments is a high-performance integrated circuit that is designed to meet the demanding requirements of today's advanced electronic devices.

  • Versatility: Suitable for a wide range of applications.
  • Common Use: Commonly used in communication devices, computers, industrial machinery, and other high-tech equipment.
  • Performance: Performs exceptionally well under challenging conditions.
  • High-Speed Operation: Capable of processing large amounts of data quickly and efficiently.
  • Low Power Consumption: Helps to extend the lifespan of the devices it is used in and reduce the overall energy costs.
  • Flexibility: Compatible with a wide range of other components and systems.
  • Size: Compact size, which allows it to fit into tight spaces without compromising its performance.
  • Ease of Use: Comes with a comprehensive user manual.
  • Quality: Manufactured using advanced production techniques and high-quality materials.
  • Testing: Each unit is thoroughly tested before leaving the factory.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess