Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 1
Single Supply Voltage (V+) 5V
Dual Supply Voltage(V±) ±5V
-3db Bandwidth 425MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 060940-OPA875IDG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA875IDG4 CAD Model

Description

The OPA875IDG4 is a high-performance, wideband operational amplifier from Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Bandwidth: 1.8 GHz
  • Input Noise: 1.1 nV/√Hz
  • Slew Rate: 5000 V/μs
  • Supply Voltage: 5V (single)
  • Quiescent Current: 6.9 mA
  • Input: Differential
  • Output: Differential
  • Package: 8-pin SOIC
  • Temperature Range: -40°C to +85°C

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5728
ECAD model for TC7PCI3215MT,LF
NXP / Nexperia
IC VIDEO MUX/DEMUX 1X2 16SSOP
Need more? Email Us
ECAD model for NX5DV330DS,112
NXP / Nexperia
IC VIDEO MUX/DEMUX 1X2 16SOIC
Need more? Email Us
ECAD model for NX5DV330D,118
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54206AIRTZ
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54401IRZ
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54209IRTZ
Maxim Integrated
IC UMIC 20-WLP
Need more? Email Us
ECAD model for MAX14512EWP+T
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54206IRZ
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54208IRZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3897 $50.1837
51+ $1.9608 $100.0008
79+ $1.8995 $150.0605
109+ $1.8382 $200.3638
141+ $1.7770 $250.5570
189+ $1.5931 $301.0959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention