EN
  • EN
  • DE

OPA861IDBVT

Part No OPA861IDBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wide Bandwidth OPERATIONAL TRANSCONDUCTANCE AMPLIFIER (OTA)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Transconductance
Number of Circuits 1
SR - Slew Rate 900 V/μs
GBP - Gain Bandwidth Product 80MHz
Current - Input Bias 1μA
Voltage - Input Offset 3mV
Operating Supply Current 5.4mA
Output Current per Channel 15mA
Dual Supply Voltage (±) 4 V ~ 12.6 V, ±2 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1233991-OPA861IDBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA861
Introduction Date November 15, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA861IDBVT CAD Model

Description

Overview of Texas Instruments OPA861IDBVT

The OPA861IDBVT from Texas Instruments is a high-performance, wideband, voltage-feedback operational amplifier designed for a wide range of applications. This op-amp features a unique combination of speed, precision, and versatility, making it an ideal choice for designers working on high-speed communication systems, test equipment, and audio/video signal processing circuits.

Key Features

  • High Bandwidth: The OPA861IDBVT offers a wide bandwidth of 800 MHz at a gain of +2, providing the necessary speed for high-frequency signal amplification and processing.
  • Fast Slew Rate: With a slew rate of 2000 V/µs, this operational amplifier ensures rapid changes in output voltage, enabling it to handle quick transitions and high-speed signals with ease.
  • Low Distortion: The device maintains low harmonic distortion levels, which is crucial for maintaining signal fidelity in audio and video applications.
  • Single Supply Operation: It operates on a single supply voltage ranging from 4.5V to 12V, allowing for simplified power supply design and compatibility with a variety of systems.
  • Output Disable Feature: The OPA861IDBVT includes an output disable feature that allows the output to be disconnected from the load, providing additional flexibility in multiplexed applications.

Applications

The versatility of the OPA861IDBVT makes it suitable for a range of applications, including:

  • High-speed data acquisition
  • Video amplifiers and buffers
  • Communication systems
  • Active filters and signal conditioning
  • Professional audio equipment

Package and Quality

The OPA861IDBVT is available in a compact SOT-23-6 package, which is ideal for space-constrained applications. Additionally, Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet strict industry standards, ensuring reliability and performance in even the most demanding environments.

Overall, the OPA861IDBVT from Texas Instruments is a robust and reliable choice for designers seeking a high-speed operational amplifier with excellent performance characteristics across a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1552 $57.0864
15+ $6.6914 $100.3710
24+ $6.4823 $155.5752
32+ $6.2732 $200.7424
42+ $6.0641 $254.6922
56+ $5.4368 $304.4608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess