EN
  • EN
  • DE

OPA842IDBVRG4

Part No OPA842IDBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 200MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 400 V/μs
Gain Bandwidth Product (GBP) 200MHz
Current - Input Bias 20μA
Voltage - Input Offset 300μV
Operating Supply Current 20.2mA
Channel Output Current 100mA
Supply Voltage - Operating 10 V to 12 V, ±5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1085155-OPA842IDBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA842IDBVRG4 CAD Model

Description

Overview of Texas Instruments OPA842IDBVRG4

The OPA842IDBVRG4 is a high-speed, voltage-feedback operational amplifier designed by Texas Instruments to cater to a wide array of applications that require a balance between speed and precision. This particular operational amplifier is well-suited for use in high-performance data acquisition systems, active filters, and high-speed communication systems. Its impressive slew rate and bandwidth make it an excellent choice for video processing, test equipment, and any application that demands a fast settling time.

Key Features

  • High Bandwidth: The OPA842IDBVRG4 offers a wide bandwidth of 200 MHz, which is ideal for high-speed signal processing applications.
  • Fast Slew Rate: With a slew rate of 800 V/µs, this operational amplifier ensures rapid changes in output voltage, enabling quick response times in fast signal environments.
  • Low Noise: It has a low voltage noise density of 2.1 nV/√Hz, which makes it suitable for sensitive applications where noise can be a critical factor.
  • High Output Drive Capability: The device can deliver a high output current, providing robust drive capability for a variety of loads.
  • Single Supply Operation: This amplifier can operate from a single +5V to +12V supply, or from dual supplies of ±2.5V to ±6V, adding to its versatility in different circuit configurations.
  • Stable with High Capacitive Loads: The design ensures stability even with capacitive loads, making it reliable in feedback control systems and buffer applications.

Package and Quality

The OPA842IDBVRG4 comes in a compact SOT-23-5 package, which is space-saving and ideal for high-density mounting. Texas Instruments' commitment to quality means that this operational amplifier is designed to meet stringent industry standards, ensuring reliability and performance. It is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Applications

With its high-speed performance and precision, the OPA842IDBVRG4 is suitable for a variety of applications, including:

  • Professional video electronics
  • Test and measurement equipment
  • Communication systems
  • Active filtering
  • High-speed data acquisition
  • Analog-to-digital driver amplifiers

Overall, the OPA842IDBVRG4 from Texas Instruments is a versatile and reliable choice for designers who require an operational amplifier that delivers both speed and accuracy.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1561 $51.7464
57+ $1.7691 $100.8387
88+ $1.7138 $150.8144
121+ $1.6586 $200.6906
156+ $1.6033 $250.1148
209+ $1.4374 $300.4166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess