EN
  • EN
  • DE

OPA8301DBVT

Part No OPA8301DBVT
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0840+
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 711588-OPA8301DBVT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA8301DBVT CAD Model

Description

The OPA8301DBVT is a high-performance, voltage-feedback operational amplifier from Texas Instruments, designed to deliver precision and speed for a wide range of applications. This op-amp features a unique combination of low noise, high bandwidth, and fast settling time, making it suitable for high-speed data acquisition systems, active filters, and high-speed signal processing.

Key Features

  • Wide Bandwidth: The OPA8301DBVT offers a wide bandwidth of 160 MHz at a gain of +1, which is ideal for high-speed analog signal processing.
  • Fast Settling Time: Its fast settling time enables quick and accurate responses in precision applications.
  • Low Distortion: With its low harmonic distortion, the OPA8301DBVT is perfect for audio and other sensitive applications where signal fidelity is paramount.
  • Low Noise: The device features a low voltage noise density, ensuring a clean signal amplification with minimal added noise.
  • High Output Drive: It has the capacity to deliver high output current, providing ample drive capability for a variety of loads.
  • Single-Supply Operation: The op-amp can operate from a single +3V to +12V power supply, offering flexibility in system design.

Applications

  • High-speed data acquisition
  • Video processing
  • Telecommunications
  • Active filtering
  • Test and measurement equipment

Package and Quality

The OPA8301DBVT comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets the highest standards for reliability and performance.

Summary

The OPA8301DBVT operational amplifier from Texas Instruments stands out for its exceptional speed, low noise levels, and high precision. Whether it's for professional-grade audio equipment, fast data acquisition systems, or any application requiring a high-performance op-amp, the OPA8301DBVT is an excellent choice that combines functionality and reliability in a small form factor.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess