EN
  • EN
  • DE

OPA810IDCKR

Part No OPA810IDCKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT SC70-5 / J-FET Amplifier 1 Circuit Rail-to-Rail SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 254V/µs
Gain Bandwidth Product 70 MHz
-3db Bandwidth 140 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 100 µV
Current - Supply 3.8mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 27 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number OPA810
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA810IDCKRDKR,296-OPA810IDCKRCT,296-OPA810IDCKRTR
Standard Package 3,000
Win Source Part Number 979531-OPA810IDCKR
Ultra Librarian 3D Model Ultra Librarian OPA810IDCKR CAD Model

Description

Introducing the OPA810IDCKR by Texas Instruments

The OPA810IDCKR is a high-performance, voltage-feedback operational amplifier designed by the renowned Texas Instruments, a leader in semiconductor solutions. This op-amp is part of TI's extensive range of analog ICs, crafted to meet the demands of precision applications across various industries. With its exceptional speed and accuracy, the OPA810IDCKR is an ideal choice for professional-grade audio equipment, medical instruments, and test and measurement systems.

Key Features and Benefits

  • Wide Bandwidth: The OPA810IDCKR offers a wide bandwidth of 200 MHz, which is perfect for high-speed signal processing applications, ensuring minimal signal delay and excellent frequency response.
  • Fast Slew Rate: With a fast slew rate of 360 V/µs, this op-amp provides rapid response times, making it suitable for high-speed data acquisition and video processing applications.
  • Low Noise: The device boasts a low voltage noise density of 2.2 nV/√Hz, which is essential for applications requiring high signal integrity and minimal distortion.
  • Single Supply Operation: The OPA810IDCKR can operate from a single 5V to 12V supply, offering design flexibility and simplifying power supply requirements.
  • Robust Output Drive: Capable of delivering a continuous output current of up to 100 mA, this op-amp can drive a wide range of loads with ease.

Applications

  • Professional Audio Equipment
  • Active Filters
  • Analog-to-Digital Converter (ADC) Drivers
  • Video Processing
  • Test and Measurement Systems
  • Medical Imaging Systems

The OPA810IDCKR is housed in a compact SC-70 package, making it suitable for space-constrained applications. Its operational temperature range from -40°C to +85°C ensures reliable performance across a variety of environmental conditions. With its combination of speed, precision, and versatility, the OPA810IDCKR from Texas Instruments stands out as a superior choice for designers seeking to enhance the performance of their high-fidelity systems.

For detailed specifications and application notes, or to request samples, visit the Texas Instruments website or contact their support team. The OPA810IDCKR is not just a component; it's a stepping stone to innovation and excellence in your electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8755 $51.7590
43+ $2.3594 $101.4542
66+ $2.2857 $150.8562
91+ $2.2119 $201.2829
117+ $2.1382 $250.1694
157+ $1.9170 $300.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess