EN
  • EN
  • DE

OPA685N/250

Part No OPA685N/250
Manufacturer Texas Instruments
Catalog Misc Products
Description Ultra-Wideband, Current-Feedback OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833119-OPA685N/250
Ultra Librarian 3D Model Ultra Librarian OPA685N/250 CAD Model

Description

The OPA685N/250, manufactured by Texas Instruments, is a high-speed operational amplifier that offers a unique blend of speed, precision, and versatility. Designed to cater to the demanding needs of high-frequency signal processing, this operational amplifier stands out for its exceptional performance in a wide range of applications, including telecommunication, test equipment, and video processing.

Key Features:

  • High Bandwidth: The OPA685N/250 boasts a wide bandwidth of 1.4 GHz, making it ideal for high-speed applications where maintaining signal integrity is crucial.
  • High Output Drive: With the ability to deliver a high output current, this op-amp can drive demanding loads with ease, ensuring reliable performance in a variety of circuit configurations.
  • Low Distortion: Its low harmonic distortion characteristics make it suitable for high-fidelity audio applications and other signal processing tasks that require clean amplification.
  • Single Supply Operation: Operating from a single supply voltage ranging from +5V to +12V, the OPA685N/250 simplifies power supply design and is compatible with a range of systems.
  • Fast Slew Rate: The device's fast slew rate of 4300 V/µs allows for rapid changes in the output voltage, enhancing the op-amp's ability to handle dynamic signals.

Applications:

  • High-speed data acquisition systems
  • Telecommunications: Mixers, modulators, and demodulators
  • Professional video electronics
  • Test and measurement equipment
  • Optical networking: Transimpedance amplifiers

The OPA685N/250 is available in a small-outline package (SOP), which makes it well-suited for space-constrained applications. Its robust design ensures stability and longevity, even under challenging conditions. Texas Instruments' commitment to quality means that the OPA685N/250 is a reliable choice for designers looking to enhance the performance of their high-speed systems.

With its high-speed capabilities and excellent signal fidelity, the OPA685N/250 from Texas Instruments is a top-tier operational amplifier that meets the stringent requirements of modern electronic systems, providing engineers with a flexible and powerful component for their designs.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9202 $53.2818
21+ $4.8576 $102.0096
32+ $4.7058 $150.5856
44+ $4.5540 $200.3760
57+ $4.4022 $250.9254
77+ $3.9468 $303.9036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess