EN
  • EN
  • DE

OPA655U2K5

Part No OPA655U2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband FET-Input Operational Amplifier 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Gain Bandwidth Product 240 MHz
Input Bias Current 5 pA
Input Offset Voltage (Vos) 1 mV
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Circuits 1
Operating Supply Current 25 mA
Output Current per Channel 60 mA
Packaging Tape & Reel (TR)
RoHS Compliant
Slew Rate 295 V/µs
Win Source Part Number 1012650-OPA655U2K5
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA655U2K5 CAD Model

Description

The Texas Instruments OPA655U2K5 is a high-performance, wideband operational amplifier designed for a multitude of applications ranging from professional video electronics to high-speed data acquisition systems and telecommunications. This precision amplifier combines a high slew rate and wide bandwidth with low distortion, making it an ideal choice for designers seeking optimal signal fidelity in high-speed circuits.

Key Features

  • High Bandwidth: The OPA655U2K5 boasts a wide bandwidth of 1.6GHz, which ensures excellent performance in high-frequency signal processing.
  • Fast Slew Rate: With a slew rate of 650 V/μs, this op-amp can handle rapid changes in input signals without distortion, maintaining signal integrity.
  • Low Distortion: The low harmonic distortion characteristics make it suitable for precision applications such as medical imaging and instrumentation.
  • Single Supply Operation: It is capable of operating from a single +5V supply, simplifying power supply design.
  • Flexible Packaging: The OPA655U2K5 is available in a variety of package types, including the space-saving SOT23-5 package, making it versatile for different design requirements.

Applications

Due to its high-speed and precision characteristics, the OPA655U2K5 is suitable for a wide range of applications:

  • Professional Video Electronics
  • Test and Measurement Equipment
  • High-Speed Data Acquisition
  • Telecommunications
  • Medical Imaging Systems
  • Optical Networking

Reliability and Support

Texas Instruments is renowned for its commitment to quality and reliability. The OPA655U2K5 is built with this commitment in mind, ensuring that it meets the stringent requirements of industrial and commercial applications. Additionally, Texas Instruments provides comprehensive technical support and resources, including detailed datasheets, application notes, and design tools to assist engineers in integrating the OPA655U2K5 into their projects effectively.

For those looking to incorporate a reliable, high-speed operational amplifier into their design, the Texas Instruments OPA655U2K5 offers an exceptional balance of performance and ease of use, making it a top choice for cutting-edge electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess