EN
  • EN
  • DE

SCY99058ADR2G

Part No SCY99058ADR2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316945-SCY99058ADR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCY99058ADR2G CAD Model

Description

ON Semiconductor SCY99058ADR2G Power Management IC

The ON Semiconductor SCY99058ADR2G is a sophisticated power management integrated circuit (PMIC) designed to cater to a wide range of applications that demand efficient power conversion and distribution. This high-performance component is engineered to provide a reliable and efficient solution for managing power in complex electronic systems.

The SCY99058ADR2G is capable of driving multiple output stages, making it a versatile choice for designers looking to streamline their power systems. With its integrated features, this PMIC reduces the need for additional external components, thereby saving space and cost on the PCB.

One of the standout features of the SCY99058ADR2G is its high energy efficiency, which helps in reducing the thermal footprint of the systems it powers. This is particularly beneficial for portable and battery-operated devices where power conservation is crucial. The device also features advanced protection circuits, including over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the safety and longevity of the electronic system.

The SCY99058ADR2G is designed with a flexible and programmable configuration that allows designers to tailor its operation to specific application requirements. This feature is complemented by a smooth and stable start-up operation, which minimizes inrush current and contributes to the overall reliability of the system.

ON Semiconductor's commitment to quality is evident in the SCY99058ADR2G's robust design, which is built to withstand the rigors of industrial environments. It is available in a compact package, making it an ideal choice for space-constrained applications without compromising on performance.

Whether it's for consumer electronics, automotive applications, or industrial systems, the SCY99058ADR2G from ON Semiconductor is a powerful and reliable PMIC that offers a comprehensive solution for power management challenges. It's a testament to ON Semiconductor's expertise in providing cutting-edge technology that enhances the performance and efficiency of electronic products.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and technical resources provided by ON Semiconductor.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess